Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211916331E3

Description
330µF 25V Aluminum Electrolytic Capacitors Axial, Can 530mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
330µF 25V Aluminum Electrolytic Capacitors Axial, Can 530mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211916331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211916331E3-ND
Aluminum Electrolytic Capacitors MAL211916331E3-ND
330µF 25V Aluminum Electrolytic Capacitors Axial, Can 530mOhm @ 100Hz 8000 Hrs @ 125°C

330µF 25V Aluminum Electrolytic Capacitors Axial, Can 530mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitor,330Uf,25Vdc,10-% Tol,50+% Tol Vishay - 97C2307 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,330Uf,25Vdc,10-% Tol,50+% Tol Vishay
97C2307
Capacitor,330Uf,25Vdc,10-% Tol,50+% Tol Vishay 97C2307
Capacitor,330uF,25VD C,10-% Tol,50+% Tol

Capacitor,330uF,25VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211916331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211916331E3
Capacitors - Aluminum Electrolytic Capacitors MAL211916331E3
CAP ALUM 330UF 25V AXIAL

CAP ALUM 330UF 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211916331E3-ND 97C2307 MAL211916331E3
Product Name Aluminum Electrolytic Capacitors Capacitor,330Uf,25Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101462N025AA2B-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details