Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211916152E3

Description
1500µF 25V Aluminum Electrolytic Capacitors Axial, Can 140mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
1500µF 25V Aluminum Electrolytic Capacitors Axial, Can 140mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211916152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211916152E3-ND
Aluminum Electrolytic Capacitors MAL211916152E3-ND
1500µF 25V Aluminum Electrolytic Capacitors Axial, Can 140mOhm @ 100Hz 8000 Hrs @ 125°C

1500µF 25V Aluminum Electrolytic Capacitors Axial, Can 140mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitor,1.5Mf,25Vdc,10-% Tol,50+% Tol Vishay - 97C2304 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1.5Mf,25Vdc,10-% Tol,50+% Tol Vishay
97C2304
Capacitor,1.5Mf,25Vdc,10-% Tol,50+% Tol Vishay 97C2304
Capacitor,1.5mF,25VD C,10-% Tol,50+% Tol

Capacitor,1.5mF,25VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211916152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211916152E3
Capacitors - Aluminum Electrolytic Capacitors MAL211916152E3
CAP ALUM 1500UF 25V AXIAL

CAP ALUM 1500UF 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211916152E3-ND 97C2304 MAL211916152E3
Product Name Aluminum Electrolytic Capacitors Capacitor,1.5Mf,25Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C213U063EJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details