100µF 200V Aluminum Electrolytic Capacitors Axial, Can 960mOhm 8000 Hrs @ 125°C
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 200V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAP ALUM 100UF 20% 200V AXIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 4182PHBK-ND | 14M6684 | MAL211892101E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 100Uf, 200V, 20%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | Automotive | Automotive; Automotive | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |