Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211890543E3

Description
10µF 200V Aluminum Electrolytic Capacitors Axial, Can 9.4Ohm 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
10µF 200V Aluminum Electrolytic Capacitors Axial, Can 9.4Ohm 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4176PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4176PHTB-ND
Aluminum Electrolytic Capacitors 4176PHTB-ND
10µF 200V Aluminum Electrolytic Capacitors Axial, Can 9.4Ohm 4000 Hrs @ 125°C

10µF 200V Aluminum Electrolytic Capacitors Axial, Can 9.4Ohm 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211890543E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211890543E3
Capacitors - Aluminum Electrolytic Capacitors MAL211890543E3
CAP ALUM 10UF 20% 200V AXIAL

CAP ALUM 10UF 20% 200V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 10Uf, 200V, 20%, Axial; Capacitance Vishay - 95C1259 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf, 200V, 20%, Axial; Capacitance Vishay
95C1259
Aluminum Electrolytic Capacitor 10Uf, 200V, 20%, Axial; Capacitance Vishay 95C1259
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 200V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 200V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4176PHTB-ND MAL211890543E3 95C1259
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 10Uf, 200V, 20%, Axial; Capacitance Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701129 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details