Vishay Intertechnology, Inc. Aluminium Capacitors MAL211890513E3

Description
Aluminium Capacitors Axial 100uF 63V 20%
Request a Quote Datasheet
Description
Aluminium Capacitors Axial 100uF 63V 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2803420P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803420P
Aluminium Capacitors 2803420P
Aluminium Capacitors Axial 100uF 63V 20%

Aluminium Capacitors Axial 100uF 63V 20%

Supplier's Site
Aluminium Capacitors - 2803420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803420
Aluminium Capacitors 2803420
Vishay MAL211890513E3 Capacitor

Vishay MAL211890513E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803419
Aluminium Capacitors 2803419
Aluminium Capacitors Axial 100uF 63V 20%

Aluminium Capacitors Axial 100uF 63V 20%

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL211890513E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL211890513E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL211890513E3CT-ND
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm @ 100Hz 4000 Hrs @ 125°C

100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm @ 100Hz 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL211890513E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL211890513E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL211890513E3TR-ND
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm @ 100Hz 4000 Hrs @ 125°C

100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm @ 100Hz 4000 Hrs @ 125°C

Buy Now Datasheet
Cap, 100Uf, 63V, Alu Elec, Axial Rohs Compliant Vishay - 64AJ4522 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 63V, Alu Elec, Axial Rohs Compliant Vishay
64AJ4522
Cap, 100Uf, 63V, Alu Elec, Axial Rohs Compliant Vishay 64AJ4522
CAP, 100UF, 63V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

CAP, 100UF, 63V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211890513E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211890513E3
Capacitors - Aluminum Electrolytic Capacitors MAL211890513E3
CAP ALUM 100UF 20% 63V AXIAL

CAP ALUM 100UF 20% 63V AXIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2803420P 2803420 56-MAL211890513E3CT-ND 64AJ4522 MAL211890513E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 100Uf, 63V, Alu Elec, Axial Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details