Vishay Intertechnology, Inc. Automotive 220uF 40V 0.8 Ohm Capacitor MAL211890511E3

Description
Cap Aluminum Lytic 220uF 40V 20% (10 X 25mm) Axial 0.8 Ohm 287mA 4000h 125°C Automotive T/R Product overview: MAL211890511E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 40V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 40V, 0.8 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211890511E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 220uF 40V 20% (10 X 25mm) Axial 0.8 Ohm 287mA 4000h 125°C Automotive T/R Product overview: MAL211890511E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 40V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 40V, 0.8 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211890511E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 220uF 40V 0.8 Ohm Capacitor
58-MAL211890511E3
Automotive 220uF 40V 0.8 Ohm Capacitor 58-MAL211890511E3
Cap Aluminum Lytic 220uF 40V 20% (10 X 25mm) Axial 0.8 Ohm 287mA 4000h 125°C Automotive T/R Product overview: MAL211890511E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 40V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 40V, 0.8 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211890511E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 40V 20% (10 X 25mm) Axial 0.8 Ohm 287mA 4000h 125°C Automotive T/R Product overview: MAL211890511E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 40V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 40V, 0.8 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211890511E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MAL211890511E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211890511E3-ND
Aluminum Electrolytic Capacitors MAL211890511E3-ND
220µF 40V Aluminum Electrolytic Capacitors Axial, Can 800mOhm @ 100Hz 4000 Hrs @ 125°C

220µF 40V Aluminum Electrolytic Capacitors Axial, Can 800mOhm @ 100Hz 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitor,220Uf,40Vdc,20-% Tol,20+% Tol Vishay - 97C2282 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,40Vdc,20-% Tol,20+% Tol Vishay
97C2282
Capacitor,220Uf,40Vdc,20-% Tol,20+% Tol Vishay 97C2282
Capacitor,220uF,40VD C,20-% Tol,20+% Tol

Capacitor,220uF,40VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211890511E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211890511E3
Capacitors - Aluminum Electrolytic Capacitors MAL211890511E3
CAP ALUM 220UF 20% 40V AXIAL

CAP ALUM 220UF 20% 40V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL211890511E3 MAL211890511E3-ND 97C2282 MAL211890511E3
Product Name Automotive 220uF 40V 0.8 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitor,220Uf,40Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.20E8 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C574U7R5CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713190 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details