Vishay Intertechnology, Inc. 470uF 25V 327mA Capacitor MAL211890509E3

Description
470uF 25V Al El Cap Axial 10x25mm 610mR 327mA 125C Product overview: MAL211890509E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 25V, 327mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 25V, 327mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211890509E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470uF 25V Al El Cap Axial 10x25mm 610mR 327mA 125C Product overview: MAL211890509E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 25V, 327mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 25V, 327mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211890509E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470uF 25V 327mA Capacitor
58-MAL211890509E3
470uF 25V 327mA Capacitor 58-MAL211890509E3
470uF 25V Al El Cap Axial 10x25mm 610mR 327mA 125C Product overview: MAL211890509E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 25V, 327mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 25V, 327mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211890509E3 can be used for catalog matching and distributor lookup.

470uF 25V Al El Cap Axial 10x25mm 610mR 327mA 125C Product overview: MAL211890509E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 25V, 327mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 25V, 327mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211890509E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 2803415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803415
Aluminium Capacitors 2803415
Vishay MAL211890509E3 Capacitor

Vishay MAL211890509E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803416
Aluminium Capacitors 2803416
Aluminium Capacitors Axial 470uF 25V 20%

Aluminium Capacitors Axial 470uF 25V 20%

Supplier's Site
Aluminum Electrolytic Capacitors - 4129PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4129PHTB-ND
Aluminum Electrolytic Capacitors 4129PHTB-ND
470µF 25V Aluminum Electrolytic Capacitors Axial, Can 610mOhm 4000 Hrs @ 125°C

470µF 25V Aluminum Electrolytic Capacitors Axial, Can 610mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4129PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4129PHCT-ND
Aluminum Electrolytic Capacitors 4129PHCT-ND
470µF 25V Aluminum Electrolytic Capacitors Axial, Can 610mOhm 4000 Hrs @ 125°C

470µF 25V Aluminum Electrolytic Capacitors Axial, Can 610mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitor Alum Elec 470Uf, 25V, 20%, Axial, Full Reel; Capacitance Vishay - 95C1254 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 470Uf, 25V, 20%, Axial, Full Reel; Capacitance Vishay
95C1254
Capacitor Alum Elec 470Uf, 25V, 20%, Axial, Full Reel; Capacitance Vishay 95C1254
CAPACITOR ALUM ELEC 470UF, 25V, 20%, AXIAL, FULL REEL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; Product Diameter:10mm; ESR:0.61ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 470UF, 25V, 20%, AXIAL, FULL REEL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; Product Diameter:10mm; ESR:0.61ohm RoHS Compliant: Yes

Supplier's Site
Capacitor, Electrolytic, 25V, 470Uf; Capacitance Vishay - 04R7644 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Electrolytic, 25V, 470Uf; Capacitance Vishay
04R7644
Capacitor, Electrolytic, 25V, 470Uf; Capacitance Vishay 04R7644
CAPACITOR, ELECTROLYTIC, 25V, 470UF; Capacitance:470µF; Voltage Rating:25V; Product Range:-; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Diameter:10mm; Lead Spacing:-; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAPACITOR, ELECTROLYTIC, 25V, 470UF; Capacitance:470µF; Voltage Rating:25V; Product Range:-; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Diameter:10mm; Lead Spacing:-; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211890509E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211890509E3
Capacitors - Aluminum Electrolytic Capacitors MAL211890509E3
CAP ALUM 470UF 20% 25V AXIAL

CAP ALUM 470UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL211890509E3 2803415 2803416 4129PHTB-ND 95C1254 04R7644 MAL211890509E3
Product Name 470uF 25V 327mA Capacitor Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitor Alum Elec 470Uf, 25V, 20%, Axial, Full Reel; Capacitance Vishay Capacitor, Electrolytic, 25V, 470Uf; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -55 C (-67 F) -55 C (-67 F) -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F) -40 to 125 C (-40 to 257 F)
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers