Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211890014E3

Description
33µF 200V Aluminum Electrolytic Capacitors Axial, Can 2.11Ohm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
33µF 200V Aluminum Electrolytic Capacitors Axial, Can 2.11Ohm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211890014E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211890014E3-ND
Aluminum Electrolytic Capacitors MAL211890014E3-ND
33µF 200V Aluminum Electrolytic Capacitors Axial, Can 2.11Ohm @ 100Hz 8000 Hrs @ 125°C

33µF 200V Aluminum Electrolytic Capacitors Axial, Can 2.11Ohm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211890014E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211890014E3
Capacitors - Aluminum Electrolytic Capacitors MAL211890014E3
CAP ALUM 33UF 20% 200V AXIAL

CAP ALUM 33UF 20% 200V AXIAL

Supplier's Site
Aluminium Electrolytic Capacitor, 118 Aht Series, 33 F, 20%, 200 V, 15 Mm, Axial Leaded Vishay - 97C2278 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 118 Aht Series, 33 F, 20%, 200 V, 15 Mm, Axial Leaded Vishay
97C2278
Aluminium Electrolytic Capacitor, 118 Aht Series, 33 F, 20%, 200 V, 15 Mm, Axial Leaded Vishay 97C2278
Aluminium Electrolytic Capacitor, 118 AHT Series, 33 - F, - 20%, 200 V, 15 mm, Axial Leaded

Aluminium Electrolytic Capacitor, 118 AHT Series, 33 - F, - 20%, 200 V, 15 mm, Axial Leaded

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL211890014E3-ND MAL211890014E3 97C2278
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 118 Aht Series, 33 F, 20%, 200 V, 15 Mm, Axial Leaded Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101782U075EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7800 microF
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details