Vishay Intertechnology, Inc. Aluminium Capacitors MAL211890013E3

Description
Aluminium Capacitors Axial 22uF 200V 20%
Request a Quote Datasheet
Description
Aluminium Capacitors Axial 22uF 200V 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2803412P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803412P
Aluminium Capacitors 2803412P
Aluminium Capacitors Axial 22uF 200V 20%

Aluminium Capacitors Axial 22uF 200V 20%

Supplier's Site
Aluminium Capacitors - 2803412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803412
Aluminium Capacitors 2803412
Vishay MAL211890013E3 Capacitor

Vishay MAL211890013E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803411
Aluminium Capacitors 2803411
Aluminium Capacitors Axial 22uF 200V 20%

Aluminium Capacitors Axial 22uF 200V 20%

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL211890013E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL211890013E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL211890013E3CT-ND
22µF 200V Aluminum Electrolytic Capacitors Axial, Can 3.17Ohm @ 100Hz 8000 Hrs @ 125°C

22µF 200V Aluminum Electrolytic Capacitors Axial, Can 3.17Ohm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL211890013E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL211890013E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL211890013E3TR-ND
22µF 200V Aluminum Electrolytic Capacitors Axial, Can 3.17Ohm @ 100Hz 8000 Hrs @ 125°C

22µF 200V Aluminum Electrolytic Capacitors Axial, Can 3.17Ohm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitor - 34118205 - Radwell International
Willingboro, NJ, United States
Capacitor
34118205
Capacitor 34118205
ALUMINIUM ELECTROLYTIC CAPACITOR, 118 AHT SERIES, 22 - F, - 20%, 200 V, 12.5 X 30 MM, AXIAL LEADED, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINIUM ELECTROLYTIC CAPACITOR, 118 AHT SERIES, 22 - F, - 20%, 200 V, 12.5 X 30 MM, AXIAL LEADED, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminium Electrolytic Capacitor, 118 Aht Series, 22 F, 20%, 200 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay - 04R7639 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 118 Aht Series, 22 F, 20%, 200 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay
04R7639
Aluminium Electrolytic Capacitor, 118 Aht Series, 22 F, 20%, 200 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay 04R7639
Aluminium Electrolytic Capacitor, 118 AHT Series, 22 - F, - 20%, 200 V, 12.5 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 118 AHT Series, 22 - F, - 20%, 200 V, 12.5 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211890013E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211890013E3
Capacitors - Aluminum Electrolytic Capacitors MAL211890013E3
CAP ALUM 22UF 20% 200V AXIAL

CAP ALUM 22UF 20% 200V AXIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Radwell International Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2803412P 2803412 56-MAL211890013E3CT-ND 34118205 04R7639 MAL211890013E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitor Aluminium Electrolytic Capacitor, 118 Aht Series, 22 F, 20%, 200 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details