Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211890012E3

Description
15µF 200V Aluminum Electrolytic Capacitors Axial, Can 4.76Ohm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
15µF 200V Aluminum Electrolytic Capacitors Axial, Can 4.76Ohm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211890012E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211890012E3-ND
Aluminum Electrolytic Capacitors MAL211890012E3-ND
15µF 200V Aluminum Electrolytic Capacitors Axial, Can 4.76Ohm @ 100Hz 8000 Hrs @ 125°C

15µF 200V Aluminum Electrolytic Capacitors Axial, Can 4.76Ohm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitor,15Uf,200Vdc,20-% Tol,20+% Tol Vishay - 97C2276 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,15Uf,200Vdc,20-% Tol,20+% Tol Vishay
97C2276
Capacitor,15Uf,200Vdc,20-% Tol,20+% Tol Vishay 97C2276
Capacitor,15uF,200VD C,20-% Tol,20+% Tol

Capacitor,15uF,200VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211890012E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211890012E3
Capacitors - Aluminum Electrolytic Capacitors MAL211890012E3
CAP ALUM 15UF 20% 200V AXIAL

CAP ALUM 15UF 20% 200V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211890012E3-ND 97C2276 MAL211890012E3
Product Name Aluminum Electrolytic Capacitors Capacitor,15Uf,200Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C753U030ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details