Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211849151E3

Description
150µF 100V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 940mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
150µF 100V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 940mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211849151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211849151E3-ND
Aluminum Electrolytic Capacitors MAL211849151E3-ND
150µF 100V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 940mOhm @ 100Hz 8000 Hrs @ 125°C

150µF 100V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 940mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211849151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211849151E3
Capacitors - Aluminum Electrolytic Capacitors MAL211849151E3
CAP ALUM 150UF 20% 100V T/H

CAP ALUM 150UF 20% 100V T/H

Supplier's Site
150 100V 15X30Mm 125 8000H Vishay - 97C2268 - Newark, An Avnet Company
Chicago, IL, United States
150 100V 15X30Mm 125 8000H Vishay
97C2268
150 100V 15X30Mm 125 8000H Vishay 97C2268
150 100V 15x30mm 125 8000h

150 100V 15x30mm 125 8000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL211849151E3-ND MAL211849151E3 97C2268
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 150 100V 15X30Mm 125 8000H Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details