Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211848471E3

Description
470µF 63V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 440mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
470µF 63V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 440mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211848471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211848471E3-ND
Aluminum Electrolytic Capacitors MAL211848471E3-ND
470µF 63V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 440mOhm @ 100Hz 8000 Hrs @ 125°C

470µF 63V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 440mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211848471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211848471E3
Capacitors - Aluminum Electrolytic Capacitors MAL211848471E3
CAP ALUM 470UF 20% 63V T/H

CAP ALUM 470UF 20% 63V T/H

Supplier's Site
470 63V 18X30Mm 125 8000H Vishay - 97C2266 - Newark, An Avnet Company
Chicago, IL, United States
470 63V 18X30Mm 125 8000H Vishay
97C2266
470 63V 18X30Mm 125 8000H Vishay 97C2266
470 63V 18x30mm 125 8000h

470 63V 18x30mm 125 8000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL211848471E3-ND MAL211848471E3 97C2266
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 470 63V 18X30Mm 125 8000H Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details