Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211847222E3

Description
2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 105mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 105mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211847222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211847222E3-ND
Aluminum Electrolytic Capacitors MAL211847222E3-ND
2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 105mOhm @ 100Hz 8000 Hrs @ 125°C

2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 105mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
2200 40V 21X38Mm 125 8000H Vishay - 97C2262 - Newark, An Avnet Company
Chicago, IL, United States
2200 40V 21X38Mm 125 8000H Vishay
97C2262
2200 40V 21X38Mm 125 8000H Vishay 97C2262
2200 40V 21x38mm 125 8000h

2200 40V 21x38mm 125 8000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211847222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211847222E3
Capacitors - Aluminum Electrolytic Capacitors MAL211847222E3
CAP ALUM 2200UF 20% 40V T/H

CAP ALUM 2200UF 20% 40V T/H

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211847222E3-ND 97C2262 MAL211847222E3
Product Name Aluminum Electrolytic Capacitors 2200 40V 21X38Mm 125 8000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details