Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211846152E3

Description
1500µF 25V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 263mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
1500µF 25V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 263mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211846152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211846152E3-ND
Aluminum Electrolytic Capacitors MAL211846152E3-ND
1500µF 25V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 263mOhm @ 100Hz 8000 Hrs @ 125°C

1500µF 25V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 263mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
1500 25V 15X30Mm 125 8000H Vishay - 97C2256 - Newark, An Avnet Company
Chicago, IL, United States
1500 25V 15X30Mm 125 8000H Vishay
97C2256
1500 25V 15X30Mm 125 8000H Vishay 97C2256
1500 25V 15x30mm 125 8000h

1500 25V 15x30mm 125 8000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211846152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211846152E3
Capacitors - Aluminum Electrolytic Capacitors MAL211846152E3
CAP ALUM 1500UF 20% 25V T/H

CAP ALUM 1500UF 20% 25V T/H

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211846152E3-ND 97C2256 MAL211846152E3
Product Name Aluminum Electrolytic Capacitors 1500 25V 15X30Mm 125 8000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details