Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211844332E3

Description
3300µF 10V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 190mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
3300µF 10V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 190mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211844332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211844332E3-ND
Aluminum Electrolytic Capacitors MAL211844332E3-ND
3300µF 10V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 190mOhm @ 100Hz 8000 Hrs @ 125°C

3300µF 10V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 190mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
3300 10V 15X30Mm 125 8000H Vishay - 97C2249 - Newark, An Avnet Company
Chicago, IL, United States
3300 10V 15X30Mm 125 8000H Vishay
97C2249
3300 10V 15X30Mm 125 8000H Vishay 97C2249
3300 10V 15x30mm 125 8000h

3300 10V 15x30mm 125 8000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211844332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211844332E3
Capacitors - Aluminum Electrolytic Capacitors MAL211844332E3
CAP ALUM 3300UF 20% 10V T/H

CAP ALUM 3300UF 20% 10V T/H

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211844332E3-ND 97C2249 MAL211844332E3
Product Name Aluminum Electrolytic Capacitors 3300 10V 15X30Mm 125 8000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C663U040EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details