Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211844103E3

Description
10000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 84mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
10000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 84mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211844103E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211844103E3-ND
Aluminum Electrolytic Capacitors MAL211844103E3-ND
10000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 84mOhm @ 100Hz 8000 Hrs @ 125°C

10000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 84mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
10000 10V 21X38Mm 125 8000H Vishay - 97C2248 - Newark, An Avnet Company
Chicago, IL, United States
10000 10V 21X38Mm 125 8000H Vishay
97C2248
10000 10V 21X38Mm 125 8000H Vishay 97C2248
10000 10V 21x38mm 125 8000h

10000 10V 21x38mm 125 8000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211844103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211844103E3
Capacitors - Aluminum Electrolytic Capacitors MAL211844103E3
CAP ALUM 10000UF 20% 10V T/H

CAP ALUM 10000UF 20% 10V T/H

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211844103E3-ND 97C2248 MAL211844103E3
Product Name Aluminum Electrolytic Capacitors 10000 10V 21X38Mm 125 8000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details