4.7µF 100V Aluminum Electrolytic Capacitors Axial, Can 24Ohm 4000 Hrs @ 125°C
Vishay MAL211839478E3 Capacitor
Aluminium Capacitors Axial 50V 4.7uF 20%
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 100V, 20%, AXIAL; Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; Product Diameter:6.5mm; ESR:24ohm RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, 118 AHT Series, 4.7 - F, - 20%, 100 V, 6.5 mm, Axial Leaded RoHS Compliant: Yes
CAP ALUM 4.7UF 20% 100V AXIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL211839478E3TB-ND | 2803409 | 2803410 | 14M6680 | 04R7637 | MAL211839478E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitor 4.7Uf, 100V, 20%, Axial; Capacitance Vishay | Aluminium Electrolytic Capacitor, 118 Aht Series, 4.7 F, 20%, 100 V, 6.5 Mm, Axial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | Automotive | Automotive; Automotive | ||||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -40 to 125 C (-40 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |