22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100Hz 4000 Hrs @ 125°C
CAP ALUM 22UF 20% 63V AXIAL
Capacitor,22uF,63VDC
CAP ALUM 22UF 20% 63V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL211828229E3-ND | MAL211828229E3 | 97C2235 | MAL211828229E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor,22Uf,63Vdc,20-% Tol,20+% Tol Vishay | Aluminum Electrolytic Capacitors |
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |