Vishay Intertechnology, Inc. Aluminium Capacitors MAL211828221E3

Description
Aluminium Capacitor Axial 100V 470uF 20%
Request a Quote Datasheet
Description
Aluminium Capacitor Axial 100V 470uF 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2806700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806700
Aluminium Capacitors 2806700
Aluminium Capacitor Axial 100V 470uF 20%

Aluminium Capacitor Axial 100V 470uF 20%

Supplier's Site
Aluminium Capacitors - 2806701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806701
Aluminium Capacitors 2806701
Vishay MAL211828221E3 Capacitor

Vishay MAL211828221E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2806701P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806701P
Aluminium Capacitors 2806701P
Aluminium Capacitor Axial 100V 470uF 20%

Aluminium Capacitor Axial 100V 470uF 20%

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL211828221E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL211828221E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL211828221E3TR-ND
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 940mOhm @ 100Hz 8000 Hrs @ 125°C

220µF 63V Aluminum Electrolytic Capacitors Axial, Can 940mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL211828221E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL211828221E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL211828221E3CT-ND
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 940mOhm @ 100Hz 8000 Hrs @ 125°C

220µF 63V Aluminum Electrolytic Capacitors Axial, Can 940mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, 118 Aht Series, 220 F, 20%, 63 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay - 04R7611 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 118 Aht Series, 220 F, 20%, 63 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay
04R7611
Aluminium Electrolytic Capacitor, 118 Aht Series, 220 F, 20%, 63 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay 04R7611
Aluminium Electrolytic Capacitor, 118 AHT Series, 220 - F, - 20%, 63 V, 12.5 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 118 AHT Series, 220 - F, - 20%, 63 V, 12.5 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211828221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211828221E3
Capacitors - Aluminum Electrolytic Capacitors MAL211828221E3
CAP ALUM 220UF 20% 63V AXIAL

CAP ALUM 220UF 20% 63V AXIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2806700 2806701 56-MAL211828221E3TR-ND 04R7611 MAL211828221E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 118 Aht Series, 220 F, 20%, 63 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers