Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211828151E3

Description
150µF 63V Aluminum Electrolytic Capacitors Axial, Can 1Ohm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
150µF 63V Aluminum Electrolytic Capacitors Axial, Can 1Ohm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211828151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211828151E3-ND
Aluminum Electrolytic Capacitors MAL211828151E3-ND
150µF 63V Aluminum Electrolytic Capacitors Axial, Can 1Ohm @ 100Hz 8000 Hrs @ 125°C

150µF 63V Aluminum Electrolytic Capacitors Axial, Can 1Ohm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211828151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211828151E3
Capacitors - Aluminum Electrolytic Capacitors MAL211828151E3
CAP ALUM 150UF 20% 63V AXIAL

CAP ALUM 150UF 20% 63V AXIAL

Supplier's Site
Capacitor,150Uf,63Vdc,20-% Tol,20+% Tol Vishay - 97C2232 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,150Uf,63Vdc,20-% Tol,20+% Tol Vishay
97C2232
Capacitor,150Uf,63Vdc,20-% Tol,20+% Tol Vishay 97C2232
Capacitor,150uF,63VD C,20-% Tol,20+% Tol

Capacitor,150uF,63VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL211828151E3-ND MAL211828151E3 97C2232
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,150Uf,63Vdc,20-% Tol,20+% Tol Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details