10µF 63V Aluminum Electrolytic Capacitors Axial, Can 11Ohm @ 100Hz 4000 Hrs @ 125°C
10µF 63V Aluminum Electrolytic Capacitors Axial, Can 11Ohm @ 100Hz 4000 Hrs @ 125°C
Cap Aluminum Lytic 10uF 63V 20% (6.5 X 18mm) Axial 11 Ohm 51.9mA 4000h 125°C Automotive T/R Product overview: MAL211828109E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 63V, 11 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 63V, 11 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211828109E3 can be used for catalog matching and distributor lookup.
Capacitor,10uF,63VDC
CAP ALUM 10UF 20% 63V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL211828109E3TR-ND | 58-MAL211828109E3 | 97C2231 | MAL211828109E3 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 10uF 63V 11 Ohm Capacitor | Capacitor,10Uf,63Vdc,20-% Tol,20+% Tol Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 1.00E7 microF | 10 microF |