Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211828101E3

Description
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.91Ohm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.91Ohm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211828101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211828101E3-ND
Aluminum Electrolytic Capacitors MAL211828101E3-ND
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.91Ohm @ 100Hz 8000 Hrs @ 125°C

100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.91Ohm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211828101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211828101E3
Capacitors - Aluminum Electrolytic Capacitors MAL211828101E3
CAP ALUM 100UF 20% 63V AXIAL

CAP ALUM 100UF 20% 63V AXIAL

Supplier's Site
Capacitor,100Uf,63Vdc,20-% Tol,20+% Tol Vishay - 97C2229 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,63Vdc,20-% Tol,20+% Tol Vishay
97C2229
Capacitor,100Uf,63Vdc,20-% Tol,20+% Tol Vishay 97C2229
Capacitor,100uF,63VD C,20-% Tol,20+% Tol

Capacitor,100uF,63VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL211828101E3-ND MAL211828101E3 97C2229
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,100Uf,63Vdc,20-% Tol,20+% Tol Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details