Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211827681E3

Description
680µF 40V Aluminum Electrolytic Capacitors Axial, Can 255mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
680µF 40V Aluminum Electrolytic Capacitors Axial, Can 255mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211827681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211827681E3-ND
Aluminum Electrolytic Capacitors MAL211827681E3-ND
680µF 40V Aluminum Electrolytic Capacitors Axial, Can 255mOhm @ 100Hz 8000 Hrs @ 125°C

680µF 40V Aluminum Electrolytic Capacitors Axial, Can 255mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, 118 Aht Series, 680 F, 20%, 40 V, 15 Mm, Axial Leaded Vishay - 97C2228 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 118 Aht Series, 680 F, 20%, 40 V, 15 Mm, Axial Leaded Vishay
97C2228
Aluminium Electrolytic Capacitor, 118 Aht Series, 680 F, 20%, 40 V, 15 Mm, Axial Leaded Vishay 97C2228
Aluminium Electrolytic Capacitor, 118 AHT Series, 680 - F, - 20%, 40 V, 15 mm, Axial Leaded

Aluminium Electrolytic Capacitor, 118 AHT Series, 680 - F, - 20%, 40 V, 15 mm, Axial Leaded

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211827681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211827681E3
Capacitors - Aluminum Electrolytic Capacitors MAL211827681E3
CAP ALUM 680UF 20% 40V AXIAL

CAP ALUM 680UF 20% 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211827681E3-ND 97C2228 MAL211827681E3
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 118 Aht Series, 680 F, 20%, 40 V, 15 Mm, Axial Leaded Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details