Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211827331E3

Description
330µF 40V Aluminum Electrolytic Capacitors Axial, Can 430mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
330µF 40V Aluminum Electrolytic Capacitors Axial, Can 430mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211827331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211827331E3-ND
Aluminum Electrolytic Capacitors MAL211827331E3-ND
330µF 40V Aluminum Electrolytic Capacitors Axial, Can 430mOhm @ 100Hz 8000 Hrs @ 125°C

330µF 40V Aluminum Electrolytic Capacitors Axial, Can 430mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, 118 Aht Series, 330 F, 20%, 40 V, 12.5 Mm, Axial Leaded Vishay - 97C2225 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 118 Aht Series, 330 F, 20%, 40 V, 12.5 Mm, Axial Leaded Vishay
97C2225
Aluminium Electrolytic Capacitor, 118 Aht Series, 330 F, 20%, 40 V, 12.5 Mm, Axial Leaded Vishay 97C2225
Aluminium Electrolytic Capacitor, 118 AHT Series, 330 - F, - 20%, 40 V, 12.5 mm, Axial Leaded

Aluminium Electrolytic Capacitor, 118 AHT Series, 330 - F, - 20%, 40 V, 12.5 mm, Axial Leaded

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211827331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211827331E3
Capacitors - Aluminum Electrolytic Capacitors MAL211827331E3
CAP ALUM 330UF 20% 40V AXIAL

CAP ALUM 330UF 20% 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211827331E3-ND 97C2225 MAL211827331E3
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 118 Aht Series, 330 F, 20%, 40 V, 12.5 Mm, Axial Leaded Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details