Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211827221E3

Description
220µF 40V Aluminum Electrolytic Capacitors Axial, Can 700mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
220µF 40V Aluminum Electrolytic Capacitors Axial, Can 700mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211827221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211827221E3-ND
Aluminum Electrolytic Capacitors MAL211827221E3-ND
220µF 40V Aluminum Electrolytic Capacitors Axial, Can 700mOhm @ 100Hz 8000 Hrs @ 125°C

220µF 40V Aluminum Electrolytic Capacitors Axial, Can 700mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitor,220Uf,40Vdc,20-% Tol,20+% Tol Vishay - 97C2224 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,40Vdc,20-% Tol,20+% Tol Vishay
97C2224
Capacitor,220Uf,40Vdc,20-% Tol,20+% Tol Vishay 97C2224
Capacitor,220uF,40VD C,20-% Tol,20+% Tol

Capacitor,220uF,40VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211827221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211827221E3
Capacitors - Aluminum Electrolytic Capacitors MAL211827221E3
CAP ALUM 220UF 20% 40V AXIAL

CAP ALUM 220UF 20% 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211827221E3-ND 97C2224 MAL211827221E3
Product Name Aluminum Electrolytic Capacitors Capacitor,220Uf,40Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details