Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211827101E3

Description
100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.75Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.75Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211827101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211827101E3-ND
Aluminum Electrolytic Capacitors MAL211827101E3-ND
100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.75Ohm @ 100Hz 4000 Hrs @ 125°C

100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.75Ohm @ 100Hz 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL211827101E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL211827101E3
Aluminum Electrolytic Capacitors MAL211827101E3
CAP ALUM 100UF 20% 40V AXIAL

CAP ALUM 100UF 20% 40V AXIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211827101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211827101E3
Capacitors - Aluminum Electrolytic Capacitors MAL211827101E3
CAP ALUM 100UF 20% 40V AXIAL

CAP ALUM 100UF 20% 40V AXIAL

Supplier's Site
Capacitor,100Uf,40Vdc,20-% Tol,20+% Tol Vishay - 97C2222 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,40Vdc,20-% Tol,20+% Tol Vishay
97C2222
Capacitor,100Uf,40Vdc,20-% Tol,20+% Tol Vishay 97C2222
Capacitor,100uF,40VD C,20-% Tol,20+% Tol

Capacitor,100uF,40VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL211827101E3-ND MAL211827101E3 MAL211827101E3 97C2222
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,100Uf,40Vdc,20-% Tol,20+% Tol Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers