Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211826681E3

Description
680µF 25V Aluminum Electrolytic Capacitors Axial, Can 420mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
680µF 25V Aluminum Electrolytic Capacitors Axial, Can 420mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211826681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211826681E3-ND
Aluminum Electrolytic Capacitors MAL211826681E3-ND
680µF 25V Aluminum Electrolytic Capacitors Axial, Can 420mOhm @ 100Hz 8000 Hrs @ 125°C

680µF 25V Aluminum Electrolytic Capacitors Axial, Can 420mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitor,680Uf,25Vdc,20-% Tol,20+% Tol Vishay - 97C2221 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,680Uf,25Vdc,20-% Tol,20+% Tol Vishay
97C2221
Capacitor,680Uf,25Vdc,20-% Tol,20+% Tol Vishay 97C2221
Capacitor,680uF,25VD C,20-% Tol,20+% Tol

Capacitor,680uF,25VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211826681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211826681E3
Capacitors - Aluminum Electrolytic Capacitors MAL211826681E3
CAP ALUM 680UF 20% 25V AXIAL

CAP ALUM 680UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211826681E3-ND 97C2221 MAL211826681E3
Product Name Aluminum Electrolytic Capacitors Capacitor,680Uf,25Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701289 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details