Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211825222E3

Description
2200µF 16V Aluminum Electrolytic Capacitors Axial, Can 205mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
2200µF 16V Aluminum Electrolytic Capacitors Axial, Can 205mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211825222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211825222E3-ND
Aluminum Electrolytic Capacitors MAL211825222E3-ND
2200µF 16V Aluminum Electrolytic Capacitors Axial, Can 205mOhm @ 100Hz 8000 Hrs @ 125°C

2200µF 16V Aluminum Electrolytic Capacitors Axial, Can 205mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitor,2200Uf,16Vdc,20-% Tol,20+% Tol Vishay - 97C2211 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,2200Uf,16Vdc,20-% Tol,20+% Tol Vishay
97C2211
Capacitor,2200Uf,16Vdc,20-% Tol,20+% Tol Vishay 97C2211
Capacitor,2200uF,16V DC,20-% Tol,20+% Tol

Capacitor,2200uF,16VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211825222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211825222E3
Capacitors - Aluminum Electrolytic Capacitors MAL211825222E3
CAP ALUM 2200UF 20% 16V AXIAL

CAP ALUM 2200UF 20% 16V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211825222E3-ND 97C2211 MAL211825222E3
Product Name Aluminum Electrolytic Capacitors Capacitor,2200Uf,16Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101193U050BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details