Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211825102E3

Description
1000µF 16V Aluminum Electrolytic Capacitors Axial, Can 345mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
1000µF 16V Aluminum Electrolytic Capacitors Axial, Can 345mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211825102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211825102E3-ND
Aluminum Electrolytic Capacitors MAL211825102E3-ND
1000µF 16V Aluminum Electrolytic Capacitors Axial, Can 345mOhm @ 100Hz 8000 Hrs @ 125°C

1000µF 16V Aluminum Electrolytic Capacitors Axial, Can 345mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211825102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211825102E3
Capacitors - Aluminum Electrolytic Capacitors MAL211825102E3
CAP ALUM 1000UF 20% 16V AXIAL

CAP ALUM 1000UF 20% 16V AXIAL

Supplier's Site
Capacitor,1000Uf,16Vdc,20-% Tol,20+% Tol Vishay - 97C2208 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1000Uf,16Vdc,20-% Tol,20+% Tol Vishay
97C2208
Capacitor,1000Uf,16Vdc,20-% Tol,20+% Tol Vishay 97C2208
Capacitor,1000uF,16V DC,20-% Tol,20+% Tol

Capacitor,1000uF,16VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL211825102E3-ND MAL211825102E3 97C2208
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,1000Uf,16Vdc,20-% Tol,20+% Tol Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details