Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211824332E3

Description
3300µF 10V Aluminum Electrolytic Capacitors Axial, Can 190mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
3300µF 10V Aluminum Electrolytic Capacitors Axial, Can 190mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211824332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211824332E3-ND
Aluminum Electrolytic Capacitors MAL211824332E3-ND
3300µF 10V Aluminum Electrolytic Capacitors Axial, Can 190mOhm @ 100Hz 8000 Hrs @ 125°C

3300µF 10V Aluminum Electrolytic Capacitors Axial, Can 190mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211824332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211824332E3
Capacitors - Aluminum Electrolytic Capacitors MAL211824332E3
CAP ALUM 3300UF 20% 10V AXIAL

CAP ALUM 3300UF 20% 10V AXIAL

Supplier's Site
Aluminium Electrolytic Capacitor, 118 Aht Series, 3300 F, 20%, 10 V, 15 Mm, Axial Leaded Vishay - 97C2206 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 118 Aht Series, 3300 F, 20%, 10 V, 15 Mm, Axial Leaded Vishay
97C2206
Aluminium Electrolytic Capacitor, 118 Aht Series, 3300 F, 20%, 10 V, 15 Mm, Axial Leaded Vishay 97C2206
Aluminium Electrolytic Capacitor, 118 AHT Series, 3300 - F, - 20%, 10 V, 15 mm, Axial Leaded

Aluminium Electrolytic Capacitor, 118 AHT Series, 3300 - F, - 20%, 10 V, 15 mm, Axial Leaded

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL211824332E3-ND MAL211824332E3 97C2206
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 118 Aht Series, 3300 F, 20%, 10 V, 15 Mm, Axial Leaded Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details