330µF 10V Aluminum Electrolytic Capacitors Axial, Can 1.69Ohm @ 100Hz 4000 Hrs @ 125°C
CAP ALUM 330UF 20% 10V AXIAL
CAP ALUM 330UF 20% 10V AXIAL
Capacitor,330uF,10VD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL211824331E3-ND | MAL211824331E3 | MAL211824331E3 | 97C2205 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor,330Uf,10Vdc,20-% Tol,20+% Tol Vishay |
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF |