Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211819689E3

Description
68µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.8Ohm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
68µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.8Ohm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4168PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4168PHBK-ND
Aluminum Electrolytic Capacitors 4168PHBK-ND
68µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.8Ohm 8000 Hrs @ 125°C

68µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.8Ohm 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211819689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211819689E3
Capacitors - Aluminum Electrolytic Capacitors MAL211819689E3
CAP ALUM 68UF 20% 100V AXIAL

CAP ALUM 68UF 20% 100V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 68Uf, 100V, 20%, Axial; Capacitance Vishay - 95C1231 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 68Uf, 100V, 20%, Axial; Capacitance Vishay
95C1231
Aluminum Electrolytic Capacitor 68Uf, 100V, 20%, Axial; Capacitance Vishay 95C1231
ALUMINUM ELECTROLYTIC CAPACITOR 68UF, 100V, 20%, AXIAL; Capacitance:68µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:1.8ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 68UF, 100V, 20%, AXIAL; Capacitance:68µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:1.8ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4168PHBK-ND MAL211819689E3 95C1231
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 68Uf, 100V, 20%, Axial; Capacitance Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C562U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701273 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details