Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211819471E3

Description
470µF 100V Aluminum Electrolytic Capacitors Axial, Can 330mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
470µF 100V Aluminum Electrolytic Capacitors Axial, Can 330mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4173PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4173PHBK-ND
Aluminum Electrolytic Capacitors 4173PHBK-ND
470µF 100V Aluminum Electrolytic Capacitors Axial, Can 330mOhm 8000 Hrs @ 125°C

470µF 100V Aluminum Electrolytic Capacitors Axial, Can 330mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 2806699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806699
Aluminium Capacitors 2806699
Aluminium Capacitors Axial 100V 47uF 20%

Aluminium Capacitors Axial 100V 47uF 20%

Supplier's Site
Aluminium Capacitors - 2806698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806698
Aluminium Capacitors 2806698
Vishay MAL211819471E3 Capacitor

Vishay MAL211819471E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitor 470Uf, 100V, 20%, Axial; Capacitance Vishay - 14M6674 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 100V, 20%, Axial; Capacitance Vishay
14M6674
Aluminum Electrolytic Capacitor 470Uf, 100V, 20%, Axial; Capacitance Vishay 14M6674
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 100V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 100V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211819471E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211819471E3
Capacitors - Aluminum Electrolytic Capacitors MAL211819471E3
CAP ALUM 470UF 20% 100V AXIAL

CAP ALUM 470UF 20% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4173PHBK-ND 2806699 2806698 14M6674 MAL211819471E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor 470Uf, 100V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 47 microF 47 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details