Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211819331E3

Description
330µF 100V Aluminum Electrolytic Capacitors Axial, Can 450mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
330µF 100V Aluminum Electrolytic Capacitors Axial, Can 450mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4172PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4172PHBK-ND
Aluminum Electrolytic Capacitors 4172PHBK-ND
330µF 100V Aluminum Electrolytic Capacitors Axial, Can 450mOhm 8000 Hrs @ 125°C

330µF 100V Aluminum Electrolytic Capacitors Axial, Can 450mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211819331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211819331E3
Capacitors - Aluminum Electrolytic Capacitors MAL211819331E3
CAP ALUM 330UF 20% 100V AXIAL

CAP ALUM 330UF 20% 100V AXIAL

Supplier's Site
Capacitor Alum Elec 330Uf, 100V, 20%, Axial, Full Reel; Capacitance Vishay - 14M8281 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 330Uf, 100V, 20%, Axial, Full Reel; Capacitance Vishay
14M8281
Capacitor Alum Elec 330Uf, 100V, 20%, Axial, Full Reel; Capacitance Vishay 14M8281
CAPACITOR ALUM ELEC 330UF, 100V, 20%, AXIAL, FULL REEL; Capacitance:330µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 330UF, 100V, 20%, AXIAL, FULL REEL; Capacitance:330µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4172PHBK-ND MAL211819331E3 14M8281
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 330Uf, 100V, 20%, Axial, Full Reel; Capacitance Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details