Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211819221E3

Description
220µF 100V Aluminum Electrolytic Capacitors Axial, Can 660mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
220µF 100V Aluminum Electrolytic Capacitors Axial, Can 660mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4171PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4171PHBK-ND
Aluminum Electrolytic Capacitors 4171PHBK-ND
220µF 100V Aluminum Electrolytic Capacitors Axial, Can 660mOhm 8000 Hrs @ 125°C

220µF 100V Aluminum Electrolytic Capacitors Axial, Can 660mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Singapore, Singapore
220uF 100V 690mA Capacitor
58-MAL211819221E3
220uF 100V 690mA Capacitor 58-MAL211819221E3
220uF 100V Al Electrolytic Cap, Axial, 660mR ESR, 690mA Ripple Product overview: MAL211819221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 100V, 690mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 100V, 690mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211819221E3 can be used for catalog matching and distributor lookup.

220uF 100V Al Electrolytic Cap, Axial, 660mR ESR, 690mA Ripple Product overview: MAL211819221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 100V, 690mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 100V, 690mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211819221E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211819221E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211819221E3
Capacitors - Aluminum Electrolytic Capacitors MAL211819221E3
CAP ALUM 220UF 20% 100V AXIAL

CAP ALUM 220UF 20% 100V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 220Uf, 100V, 20%, Axial; Capacitance Vishay - 14M6673 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 100V, 20%, Axial; Capacitance Vishay
14M6673
Aluminum Electrolytic Capacitor 220Uf, 100V, 20%, Axial; Capacitance Vishay 14M6673
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 100V, 20%, AXIAL; Capacitance:220µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 100V, 20%, AXIAL; Capacitance:220µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4171PHBK-ND 58-MAL211819221E3 MAL211819221E3 14M6673
Product Name Aluminum Electrolytic Capacitors 220uF 100V 690mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 220Uf, 100V, 20%, Axial; Capacitance Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers