Win Source Part Number: 1023032-MAL211818471
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 118 AHT
Package: Bulk
Applications: Automotive
Standard Package: 120
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Impedance: 390 mOhms
ESR (Equivalent Series Resistance): 440mOhm
Lifetime @ Temp.: 8000 Hrs @ 125°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.709" Dia x 1.181" L (18.00mm x 30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 4159PHBK-NDR,2222 118 18471,222211818471,4
Ripple Current @ High Frequency: 1.261 A @ 10 kHz
470uF 63V 20% Aluminum Electrolytic Capacitor, Axial, 125°C Product overview: MAL211818471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211818471E3 can be used for catalog matching and distributor lookup.
470µF 63V Aluminum Electrolytic Capacitors Axial, Can 440mOhm 8000 Hrs @ 125°C
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 63V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAP ALUM 470UF 20% 63V AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1023032-MAL211818471E3 | 58-MAL211818471E3 | 4159PHBK-ND | 14M6672 | MAL211818471E3 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 470uF 63V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 470Uf, 63V, 20%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 63 volts | 63 volts | 63 volts | 63 volts |