150µF 63V Aluminum Electrolytic Capacitors Axial, Can 1Ohm 8000 Hrs @ 125°C
CAP ALUM 150UF 20% 63V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 63V, 20%, AXIAL; Capacitance:150µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 4156PHBK-ND | MAL211818151E3 | 14M8278 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 150Uf, 63V, 20%, Axial; Capacitance Vishay |
| Applications | Automotive | Automotive; Automotive | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF |