The Aluminium Electrolytic Capacitor, 118 AHT Series, has a rated capacitance of 100 µF with a tolerance of ±20% and a maximum voltage rating of 63 V. It features an axial leaded design with a nominal case size of 10 mm. This capacitor is RoHS compliant and is suitable for applications requiring high reliability and long life, with a useful life of up to 8000 hours at 125 °C. It operates effectively in a temperature range of -40 °C to +125 °C, making it suitable for automotive, industrial, and telecommunication applications. The capacitor is designed for various functions including smoothing, filtering, coupling, and decoupling. Its construction includes a cylindrical aluminum case insulated with a blue sleeve, and it is charge and discharge proof. The product is also resistant to vibration and shock, making it ideal for portable and mobile equipment.
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.91Ohm 8000 Hrs @ 125°C
Vishay MAL211818101E3 Capacitor
Aluminium Capacitors Axial 100uF 63V 20%
100uF 63V Aluminum Electrolytic Capacitor, Axial, Through Hole Product overview: MAL211818101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211818101E3 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 63V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, 118 AHT Series, 100 - F, - 20%, 63 V, 10 mm, Axial Leaded RoHS Compliant: Yes
CAP ALUM 100UF 20% 63V AXIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4155PHBK-ND | 2803382 | 2803383 | 58-MAL211818101E3 | 18C4636 | 68X2887 | MAL211818101E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Through-Hole 100uF 63V Capacitor | Aluminum Electrolytic Capacitor 100Uf, 63V, 20%, Axial; Capacitance Vishay | Aluminium Electrolytic Capacitor, 118 Aht Series, 100 F, 20%, 63 V, 10 Mm, Axial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | Automotive | Automotive; Automotive | |||||
| Features | Polarized | Polarized | Polarized | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |