470µF 40V Aluminum Electrolytic Capacitors Axial, Can 380mOhm 8000 Hrs @ 125°C
Cap Aluminum Lytic 470uF 40V 20% (12.5 X 30mm) Axial 0.38 Ohm 620mA 8000h 125°C Automotive Bulk Product overview: MAL211817471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uF, 40V, 0.38 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470uF, 40V, 0.38 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211817471E3 can be used for catalog matching and distributor lookup.
Vishay MAL211817471E3 Capacitor
Aluminium Capacitors Axial 470uF 40V 20%
CAP ALUM 470UF 20% 40V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 40V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Diameter:12.5mm; Product Length:30mm RoHS Compliant: Yes
CAP, 470UF, 40V, ALU ELEC, AXIAL ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4143PHBK-ND | 58-MAL211817471E3 | 2803380 | 2803381 | MAL211817471E3 | 18C4635 | 69AH0818 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 470uF 40V 0.38 Ohm Capacitor | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 470Uf, 40V, 20%, Axial; Capacitance Vishay | Cap, 470Uf, 40V, Alu Elec, Axial Rohs Compliant Vishay |
| Applications | Automotive | Automotive; Automotive | |||||
| Features | Polarized | Polarized | Polarized | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |