Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211817331E3

Description
330µF 40V Aluminum Electrolytic Capacitors Axial, Can 430mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
330µF 40V Aluminum Electrolytic Capacitors Axial, Can 430mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4142PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4142PHBK-ND
Aluminum Electrolytic Capacitors 4142PHBK-ND
330µF 40V Aluminum Electrolytic Capacitors Axial, Can 430mOhm 8000 Hrs @ 125°C

330µF 40V Aluminum Electrolytic Capacitors Axial, Can 430mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211817331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211817331E3
Capacitors - Aluminum Electrolytic Capacitors MAL211817331E3
CAP ALUM 330UF 20% 40V AXIAL

CAP ALUM 330UF 20% 40V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 330Uf, 40V, 20%, Axial; Capacitance Vishay - 95C1224 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf, 40V, 20%, Axial; Capacitance Vishay
95C1224
Aluminum Electrolytic Capacitor 330Uf, 40V, 20%, Axial; Capacitance Vishay 95C1224
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 40V, 20%, AXIAL; Capacitance:330µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 40V, 20%, AXIAL; Capacitance:330µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4142PHBK-ND MAL211817331E3 95C1224
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 330Uf, 40V, 20%, Axial; Capacitance Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details