Vishay Precision Group Capacitance Vishay MAL211816472E3.

Description
Capacitance:4700µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; Product Length:38mmRoHS Compliant: Yes
Description
Capacitance:4700µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; Product Length:38mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 14AC9498 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
14AC9498
Capacitance Vishay 14AC9498
Capacitance:4700µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; Product Length:38mmRoHS Compliant: Yes

Capacitance:4700µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; Product Length:38mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14AC9498
Product Name Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Axial Leaded
Capacitance Type Fixed
Features Polarized
Capacitance Range 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details