Vishay Intertechnology, Inc. Aluminium Capacitors MAL211816222E3

Description
Vishay MAL211816222E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL211816222E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2803373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803373
Aluminium Capacitors 2803373
Vishay MAL211816222E3 Capacitor

Vishay MAL211816222E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803374
Aluminium Capacitors 2803374
Aluminium Capacitor Axial 2200uF 25V 20%

Aluminium Capacitor Axial 2200uF 25V 20%

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL211816222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL211816222E3-ND
Aluminum Electrolytic Capacitors 56-MAL211816222E3-ND
2200µF 25V Aluminum Electrolytic Capacitors Axial, Can 185mOhm 8000 Hrs @ 125°C

2200µF 25V Aluminum Electrolytic Capacitors Axial, Can 185mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Singapore, Singapore
25V Capacitor
58-MAL211816222E3
25V Capacitor 58-MAL211816222E3
2.2mF 25V Aluminum Electrolytic Capacitor, Axial, 185mR ESR Product overview: MAL211816222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211816222E3 can be used for catalog matching and distributor lookup.

2.2mF 25V Aluminum Electrolytic Capacitor, Axial, 185mR ESR Product overview: MAL211816222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211816222E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MAL211816222E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL211816222E3
Aluminum Electrolytic Capacitors MAL211816222E3
CAP ALUM 2200UF 20% 25V AXIAL

CAP ALUM 2200UF 20% 25V AXIAL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Axial Leaded
MAL211816222E3
Aluminum Electrolytic Capacitors - Axial Leaded MAL211816222E3
Aluminum Electrolytic Capacitors - Axial Leaded 2200uF 25V 20% Axial

Aluminum Electrolytic Capacitors - Axial Leaded 2200uF 25V 20% Axial

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211816222E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211816222E3
Capacitors - Aluminum Electrolytic Capacitors MAL211816222E3
CAP ALUM 2200UF 20% 25V AXIAL

CAP ALUM 2200UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2803373 2803374 56-MAL211816222E3-ND 58-MAL211816222E3 MAL211816222E3 MAL211816222E3 MAL211816222E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors 25V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Axial Leaded Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104M06QC100 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH510K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers