Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211816152E3

Description
1500µF 25V Aluminum Electrolytic Capacitors Axial, Can 263mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
1500µF 25V Aluminum Electrolytic Capacitors Axial, Can 263mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4133PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4133PHBK-ND
Aluminum Electrolytic Capacitors 4133PHBK-ND
1500µF 25V Aluminum Electrolytic Capacitors Axial, Can 263mOhm 8000 Hrs @ 125°C

1500µF 25V Aluminum Electrolytic Capacitors Axial, Can 263mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitor Alum Elec 1500Uf, 25V, 20%, Axial; Capacitance Vishay - 95C1220 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 1500Uf, 25V, 20%, Axial; Capacitance Vishay
95C1220
Capacitor Alum Elec 1500Uf, 25V, 20%, Axial; Capacitance Vishay 95C1220
CAPACITOR ALUM ELEC 1500UF, 25V, 20%, AXIAL; Capacitance:1500µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; Product Length:30mmRoHS Compliant: Yes

CAPACITOR ALUM ELEC 1500UF, 25V, 20%, AXIAL; Capacitance:1500µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; Product Length:30mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211816152E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211816152E3
Capacitors - Aluminum Electrolytic Capacitors MAL211816152E3
CAP ALUM 1500UF 20% 25V AXIAL

CAP ALUM 1500UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4133PHBK-ND 95C1220 MAL211816152E3
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 1500Uf, 25V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101C642U075BA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6400 microF
View Details
3 suppliers
Aluminium Capacitors - 1701138 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details