Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211815682E3

Description
6800µF 16V Aluminum Electrolytic Capacitors Axial, Can 88mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
6800µF 16V Aluminum Electrolytic Capacitors Axial, Can 88mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4125PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4125PHBK-ND
Aluminum Electrolytic Capacitors 4125PHBK-ND
6800µF 16V Aluminum Electrolytic Capacitors Axial, Can 88mOhm 8000 Hrs @ 125°C

6800µF 16V Aluminum Electrolytic Capacitors Axial, Can 88mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211815682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211815682E3
Capacitors - Aluminum Electrolytic Capacitors MAL211815682E3
CAP ALUM 6800UF 20% 16V AXIAL

CAP ALUM 6800UF 20% 16V AXIAL

Supplier's Site
Capacitor Alum Elec 6800Uf, 16V, 20%, Axial; Capacitance Vishay - 14M8274 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 6800Uf, 16V, 20%, Axial; Capacitance Vishay
14M8274
Capacitor Alum Elec 6800Uf, 16V, 20%, Axial; Capacitance Vishay 14M8274
CAPACITOR ALUM ELEC 6800UF, 16V, 20%, AXIAL; Capacitance:6800µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; ESR:0.088ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 6800UF, 16V, 20%, AXIAL; Capacitance:6800µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; ESR:0.088ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4125PHBK-ND MAL211815682E3 14M8274
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 6800Uf, 16V, 20%, Axial; Capacitance Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713210 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details