3300µF 16V Aluminum Electrolytic Capacitors Axial, Can 165mOhm 8000 Hrs @ 125°C
CAPACITOR ALUM ELEC 3300UF, 16V, 20%, AXIAL; Capacitance:3300µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; ESR:0.165ohm RoHS Compliant: Yes
CAP ALUM 3300UF 20% 16V AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 4123PHBK-ND | 95C1217 | MAL211815332E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor Alum Elec 3300Uf, 16V, 20%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | Automotive | Automotive; Automotive | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF |