Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211814682E3

Description
6800µF 10V Aluminum Electrolytic Capacitors Axial, Can 100mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
6800µF 10V Aluminum Electrolytic Capacitors Axial, Can 100mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4114PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4114PHBK-ND
Aluminum Electrolytic Capacitors 4114PHBK-ND
6800µF 10V Aluminum Electrolytic Capacitors Axial, Can 100mOhm 8000 Hrs @ 125°C

6800µF 10V Aluminum Electrolytic Capacitors Axial, Can 100mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211814682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211814682E3
Capacitors - Aluminum Electrolytic Capacitors MAL211814682E3
CAP ALUM 6800UF 20% 10V AXIAL

CAP ALUM 6800UF 20% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 4114PHBK-ND MAL211814682E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713206 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details