Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211814332E3

Description
3300µF 10V Aluminum Electrolytic Capacitors Axial, Can 190mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
3300µF 10V Aluminum Electrolytic Capacitors Axial, Can 190mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4112PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4112PHBK-ND
Aluminum Electrolytic Capacitors 4112PHBK-ND
3300µF 10V Aluminum Electrolytic Capacitors Axial, Can 190mOhm 8000 Hrs @ 125°C

3300µF 10V Aluminum Electrolytic Capacitors Axial, Can 190mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitor Alum Elec 3300Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay - 95C1214 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 3300Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay
95C1214
Capacitor Alum Elec 3300Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay 95C1214
CAPACITOR ALUM ELEC 3300UF, 10V, 20%, AXIAL, FULL REEL; Capacitance:3300µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAPACITOR ALUM ELEC 3300UF, 10V, 20%, AXIAL, FULL REEL; Capacitance:3300µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211814332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211814332E3
Capacitors - Aluminum Electrolytic Capacitors MAL211814332E3
CAP ALUM 3300UF 20% 10V AXIAL

CAP ALUM 3300UF 20% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4112PHBK-ND 95C1214 MAL211814332E3
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 3300Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details