Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211814152E3

Description
1500µF 10V Aluminum Electrolytic Capacitors Axial, Can 340mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
1500µF 10V Aluminum Electrolytic Capacitors Axial, Can 340mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4110PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4110PHBK-ND
Aluminum Electrolytic Capacitors 4110PHBK-ND
1500µF 10V Aluminum Electrolytic Capacitors Axial, Can 340mOhm 8000 Hrs @ 125°C

1500µF 10V Aluminum Electrolytic Capacitors Axial, Can 340mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitor Alum Elec 1500Uf, 10V, 20%, Axial; Capacitance Vishay - 97C2199 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 1500Uf, 10V, 20%, Axial; Capacitance Vishay
97C2199
Capacitor Alum Elec 1500Uf, 10V, 20%, Axial; Capacitance Vishay 97C2199
CAPACITOR ALUM ELEC 1500UF, 10V, 20%, AXIAL; Capacitance:1500µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Diameter:12.5mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 1500UF, 10V, 20%, AXIAL; Capacitance:1500µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Diameter:12.5mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211814152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211814152E3
Capacitors - Aluminum Electrolytic Capacitors MAL211814152E3
CAP ALUM 1500UF 20% 10V AXIAL

CAP ALUM 1500UF 20% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4110PHBK-ND 97C2199 MAL211814152E3
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 1500Uf, 10V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminium Capacitors - 1701022 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details