Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211658109E3

Description
10µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211658109E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211658109E3-ND
Aluminum Electrolytic Capacitors MAL211658109E3-ND
10µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

10µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
10 63V 8,2X11Mm 105 2000H Vishay - 97C2133 - Newark, An Avnet Company
Chicago, IL, United States
10 63V 8,2X11Mm 105 2000H Vishay
97C2133
10 63V 8,2X11Mm 105 2000H Vishay 97C2133
10 63V 8,2x11mm 105 2000h

10 63V 8,2x11mm 105 2000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211658109E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211658109E3
Capacitors - Aluminum Electrolytic Capacitors MAL211658109E3
CAP ALUM 10UF 20% 63V RADIAL

CAP ALUM 10UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211658109E3-ND 97C2133 MAL211658109E3
Product Name Aluminum Electrolytic Capacitors 10 63V 8,2X11Mm 105 2000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers