Vishay Precision Group Aluminum Electrolytic Capacitors MAL211655221E3

Description
220µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL211655221E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL211655221E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL211655221E3CT-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL211655221E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL211655221E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL211655221E3TB-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 220Uf, 16V, 20%, Radial; Capacitance Vishay - 18C4617 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 16V, 20%, Radial; Capacitance Vishay
18C4617
Aluminum Electrolytic Capacitor 220Uf, 16V, 20%, Radial; Capacitance Vishay 18C4617
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 16V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 16V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211655221E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211655221E3
Capacitors - Aluminum Electrolytic Capacitors MAL211655221E3
CAP ALUM 220UF 20% 16V RADIAL

CAP ALUM 220UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL211655221E3CT-ND 18C4617 MAL211655221E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 220Uf, 16V, 20%, Radial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 101C362U075AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers